SAFETY LIGHT CURTAIN, 2PNP, CAT4, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:46; Protection Height:910mm; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Curtains |
| Product Number | 52Y2853 |
| Product Name | Safety Light Curtain, 2Pnp, Cat4, 910Mm; Performance Level Telemecanique Sensors |
| Protection Height | 35.83 inch (910 mm) |