Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors XUSL4E30H076NS1

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors - 52Y2849 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors
52Y2849
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors 52Y2849
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2849
Product Name Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors
Protection Height 29.92 inch (760 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1028999-ND - DigiKey
Specs
Protection Height 70.87 inch (1800 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtains - 2447906-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details