Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors XUSL4E30H076LWC

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors - 52Y2845 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors
52Y2845
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors 52Y2845
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:17m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2845
Product Name Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors
Protection Height 29.92 inch (760 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P2S0480YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 18.9 inch (480 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light grids - SLG445 - SLG 445 - SLG445-ER-0900-04-H1 -  - Schmersal Inc.
Specs
Protection Height 35.43 inch (900 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details