The Safety Light Curtain, part number 52Y2844, is designed for hand protection with a height of 760 mm and a sensing range of up to 20 meters. It features a type 4 safety classification, conforming to IEC 61496-1, and offers a performance level of PL e, along with SIL 3 and SILCL 3 ratings. The device includes 38 beams with a resolution of 30 mm, ensuring precise detection. It operates with two PNP solid-state outputs and has a response time of 6.5 ms. The light curtain is suitable for various environments, with an operational temperature range of -20 to 55 °C and an IP65/IP67 rating for dust and water resistance. It is constructed from durable materials, including an aluminum casing and polycarbonate front panel. The product is compliant with multiple safety directives and comes with an 18-month warranty. Additionally, it includes features such as automatic/manual start, external device monitoring options, and local signaling through multi-color LEDs.
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:38; Protection Height:760mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Curtains |
| Product Number | 52Y2844 |
| Product Name | Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors |
| Protection Height | 29.92 inch (760 mm) |