Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors XUSL4E30H061L

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:31; Protection Height:610mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:31; Protection Height:610mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors - 52Y2837 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors
52Y2837
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors 52Y2837
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:31; Protection Height:610mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:31; Protection Height:610mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2837
Product Name Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors
Protection Height 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-C4JL1440YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 56.69 inch (1440 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-151-ND - DigiKey
Specs
Protection Height 59.45 inch (1510 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0890-14-01 -  - Schmersal Inc.
Specs
Protection Height 35.04 inch (890 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details