Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors XUSL4E30H046NS1

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 460MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 460MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors - 52Y2835 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors
52Y2835
Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors 52Y2835
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 460MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 460MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2835
Product Name Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors
Protection Height 18.11 inch (460 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133706 - RS Components, Ltd.
Specs
Protection Height 64.96 inch (1650 mm)
Response Time 13 milliseconds
Safety Category Type Type 2
View Details
Safety Light Curtain - 445L-P4L1200YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 58.1 milliseconds
View Details
Safety Light Curtains - 1-2447910-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0330-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details