Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors XUSL4E30H046NM

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 460MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 460MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors - 52Y2834 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors
52Y2834
Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors 52Y2834
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 460MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 460MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2834
Product Name Safety Light Curtain, 2Pnp, Cat4, 460Mm; Performance Level Telemecanique Sensors
Protection Height 18.11 inch (460 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133709 - RS Components, Ltd.
Specs
Protection Height 17.72 inch (450 mm)
Response Time 10 milliseconds
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P2KD0320YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 12.6 inch (320 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light curtains - SLC440AS - SLC440AS-ER-1050-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details