Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors XUSL4E30H031N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:16; Protection Height:310mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:16; Protection Height:310mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors - 52Y2829 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors
52Y2829
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors 52Y2829
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:16; Protection Height:310mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:16; Protection Height:310mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2829
Product Name Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors
Protection Height 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1043448-ND - DigiKey
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light curtain - OY009S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 53.54 inch (1360 mm)
Response Time 18 milliseconds
View Details
3 suppliers
Safety Light Curtains - 2447907-4 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details