Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors XUSL4E2BB051NS2

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors - 52Y2817 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors
52Y2817
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors 52Y2817
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2817
Product Name Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors
Protection Height 20.08 inch (510 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-P4KL0800YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 31.5 inch (800 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0570-30-01 -  - Schmersal Inc.
Specs
Protection Height 22.44 inch (570 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details