Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors XUSL4E2BB051N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors - 52Y2814 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors
52Y2814
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors 52Y2814
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2814
Product Name Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors
Protection Height 20.08 inch (510 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P4L0600YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 31.6 milliseconds
View Details
Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0650-35 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details