Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors XUSL4E2BB051L

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors - 52Y2811 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors
52Y2811
Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors 52Y2811
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 510MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:2; Protection Height:510mm; Sensing Range Max:20m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2811
Product Name Safety Light Curtain, 2Pnp, Cat4, 510Mm; Performance Level Telemecanique Sensors
Protection Height 20.08 inch (510 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447910-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 440L-C4JL0320YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 12.6 inch (320 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1046996-ND - DigiKey
Specs
Protection Height 11.02 inch (280 mm)
Sensitivity or Resolution 1.77 inch (45 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details