Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.51M; Performance Level Telemecanique Sensors XUSL4E14F151N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.51M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:150; Protection Height:1.51m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.51M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:150; Protection Height:1.51m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.51M; Performance Level Telemecanique Sensors - 52Y2808 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.51M; Performance Level Telemecanique Sensors
52Y2808
Safety Light Curtain, 2Pnp, Cat4, 1.51M; Performance Level Telemecanique Sensors 52Y2808
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.51M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:150; Protection Height:1.51m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.51M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:150; Protection Height:1.51m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2808
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.51M; Performance Level Telemecanique Sensors
Protection Height 59.45 inch (1510 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0330-14-01 -  - Schmersal Inc.
Specs
Protection Height 12.99 inch (330 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1026183-ND - DigiKey
Specs
Protection Height 96.85 inch (2460 mm)
Sensitivity or Resolution 2.56 inch (65 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety Light Curtains - 2437979-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 440L-P2KD0480YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 18.9 inch (480 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details