Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors XUSL4E14F121N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.21M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:120; Protection Height:1.21m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.21M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:120; Protection Height:1.21m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors - 52Y2806 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors
52Y2806
Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors 52Y2806
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.21M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:120; Protection Height:1.21m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.21M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:120; Protection Height:1.21m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2806
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.21M; Performance Level Telemecanique Sensors
Protection Height 47.64 inch (1210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 7012946 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 315 inch (0.0 to 8000 mm)
Protection Height 7.09 inch (180 mm)
Response Time 13 milliseconds
View Details
Safety Light Curtain - 440L-P4KL0800YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 31.5 inch (800 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2447909-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0250-14-01 -  - Schmersal Inc.
Specs
Protection Height 9.84 inch (250 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details