Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors XUSL4E14F106N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:105; Protection Height:1.06m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:105; Protection Height:1.06m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors - 52Y2805 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors
52Y2805
Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors 52Y2805
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:105; Protection Height:1.06m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 1.06M; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:105; Protection Height:1.06m; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2805
Product Name Safety Light Curtain, 2Pnp, Cat4, 1.06M; Performance Level Telemecanique Sensors
Protection Height 41.73 inch (1060 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Automation Light Grids -  - SICK
Specs
Spanning Distance 0.0984 to 2.36 inch (2.5 to 60 mm)
Sensitivity or Resolution 0.0984 to 1.97 inch (2.5 to 50 mm)
View Details
Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0330-14-01 -  - Schmersal Inc.
Specs
Protection Height 12.99 inch (330 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details