Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors XUSL4E14F076NS1

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:75; Protection Height:760mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:75; Protection Height:760mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors - 52Y2800 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors
52Y2800
Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors 52Y2800
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:75; Protection Height:760mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 760MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:75; Protection Height:760mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2800
Product Name Safety Light Curtain, 2Pnp, Cat4, 760Mm; Performance Level Telemecanique Sensors
Protection Height 29.92 inch (760 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P2S0840YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 33.07 inch (840 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light curtains - SLC440AS - SLC440AS-ER-0250-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details