Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors XUSL4E14F061NS2

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:60; Protection Height:610mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:60; Protection Height:610mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors - 52Y2795 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors
52Y2795
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors 52Y2795
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:60; Protection Height:610mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:60; Protection Height:610mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2795
Product Name Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors
Protection Height 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-R4J0800YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 31.5 inch (800 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
2 suppliers
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0810-30-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details