Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors XUSL4E14F031NWH

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:5m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:5m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors - 52Y2785 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors
52Y2785
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors 52Y2785
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:5m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:5m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2785
Product Name Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors
Protection Height 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1042302-ND - DigiKey
Specs
Protection Height 12.99 inch (330 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety light grid - OY116S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 35.83 inch (910 mm)
Response Time 3 milliseconds
View Details
3 suppliers