Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors XUSL4E14F031NS1

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors - 52Y2783 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors
52Y2783
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors 52Y2783
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2783
Product Name Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors
Protection Height 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2859639 - RS Components, Ltd.
Specs
Spanning Distance 236 inch (6000 mm)
Safety Category Type Type 2
View Details
Safety Light Curtains - 2-2447910-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0650-35 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details