SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Curtains |
| Product Number | 52Y2782 |
| Product Name | Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors |
| Protection Height | 12.2 inch (310 mm) |