Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors XUSL4E14F031N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors - 52Y2781 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors
52Y2781
Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors 52Y2781
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 310MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:30; Protection Height:310mm; Sensing Range Max:6m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2781
Product Name Safety Light Curtain, 2Pnp, Cat4, 310Mm; Performance Level Telemecanique Sensors
Protection Height 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1211474-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 1-2447902-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers