Schneider Electric Safety Light Curtain, 2Pnp, Cat2, 1.66M; Performance Level Telemecanique Sensors XUSL2E30H166N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.66M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:83; Protection Height:1.66m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.66M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:83; Protection Height:1.66m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat2, 1.66M; Performance Level Telemecanique Sensors - 52Y2777 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat2, 1.66M; Performance Level Telemecanique Sensors
52Y2777
Safety Light Curtain, 2Pnp, Cat2, 1.66M; Performance Level Telemecanique Sensors 52Y2777
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.66M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:83; Protection Height:1.66m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.66M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:83; Protection Height:1.66m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2777
Product Name Safety Light Curtain, 2Pnp, Cat2, 1.66M; Performance Level Telemecanique Sensors
Protection Height 65.35 inch (1660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 7012956 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 315 inch (0.0 to 8000 mm)
Protection Height 30.71 inch (780 mm)
Response Time 13 milliseconds
View Details
Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0410-14-01 -  - Schmersal Inc.
Specs
Protection Height 16.14 inch (410 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details