Schneider Electric Safety Light Curtain, 2Pnp, Cat2, 1.51M; Performance Level Telemecanique Sensors XUSL2E30H151N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.51M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:76; Protection Height:1.51m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.51M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:76; Protection Height:1.51m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat2, 1.51M; Performance Level Telemecanique Sensors - 52Y2776 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat2, 1.51M; Performance Level Telemecanique Sensors
52Y2776
Safety Light Curtain, 2Pnp, Cat2, 1.51M; Performance Level Telemecanique Sensors 52Y2776
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.51M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:76; Protection Height:1.51m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.51M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:76; Protection Height:1.51m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2776
Product Name Safety Light Curtain, 2Pnp, Cat2, 1.51M; Performance Level Telemecanique Sensors
Protection Height 59.45 inch (1510 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 17-SLC4-B3B-081L-ND - DigiKey
Specs
Protection Height 31.89 inch (810 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0970-30-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details