Schneider Electric Safety Light Curtain, 2Pnp, Cat2, 1.06M; Performance Level Telemecanique Sensors XUSL2E30H106N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.06M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.06M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat2, 1.06M; Performance Level Telemecanique Sensors - 52Y2771 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat2, 1.06M; Performance Level Telemecanique Sensors
52Y2771
Safety Light Curtain, 2Pnp, Cat2, 1.06M; Performance Level Telemecanique Sensors 52Y2771
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.06M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT2, 1.06M; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:53; Protection Height:1.06m; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2771
Product Name Safety Light Curtain, 2Pnp, Cat2, 1.06M; Performance Level Telemecanique Sensors
Protection Height 41.73 inch (1060 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-P2KD0960YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1018842-ND - DigiKey
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light curtains - SLC440AS - SLC440AS-ER-0970-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details