Schneider Electric Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors XUSL2E30H076NWH

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 760MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:38; Protection Height:760mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 760MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:38; Protection Height:760mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors - 52Y2767 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors
52Y2767
Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors 52Y2767
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 760MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:38; Protection Height:760mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT2, 760MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:38; Protection Height:760mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2767
Product Name Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors
Protection Height 29.92 inch (760 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-046-ND - DigiKey
Specs
Protection Height 18.11 inch (460 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Light Curtains - 2144295 - RS Components, Ltd.
Specs
Protection Height 29.53 inch (750 mm)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0250-30-01 -  - Schmersal Inc.
Specs
Protection Height 9.84 inch (250 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details