Schneider Electric Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors XUSL2E30H076N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 760MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:38; Protection Height:760mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 760MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:38; Protection Height:760mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors - 52Y2765 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors
52Y2765
Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors 52Y2765
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 760MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:38; Protection Height:760mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT2, 760MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:38; Protection Height:760mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2765
Product Name Safety Light Curtain, 2Pnp, Cat2, 760Mm; Performance Level Telemecanique Sensors
Protection Height 29.92 inch (760 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018781-ND - DigiKey
Specs
Protection Height 11.81 inch (300 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-P2KA1600YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 62.99 inch (1600 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2447896-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0970-30-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details