Schneider Electric Safety Light Curtain, 2Pnp, Cat2, 610Mm; Performance Level Telemecanique Sensors XUSL2E30H061NWC

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 610MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:31; Protection Height:610mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 610MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:31; Protection Height:610mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat2, 610Mm; Performance Level Telemecanique Sensors - 52Y2763 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat2, 610Mm; Performance Level Telemecanique Sensors
52Y2763
Safety Light Curtain, 2Pnp, Cat2, 610Mm; Performance Level Telemecanique Sensors 52Y2763
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 610MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:31; Protection Height:610mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT2, 610MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:31; Protection Height:610mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2763
Product Name Safety Light Curtain, 2Pnp, Cat2, 610Mm; Performance Level Telemecanique Sensors
Protection Height 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1062909-ND - DigiKey
Specs
Protection Height 11.81 inch (300 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details