Schneider Electric Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors XUSL2E30H046NWH

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 460MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:23; Protection Height:460mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 460MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:23; Protection Height:460mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors - 52Y2761 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors
52Y2761
Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors 52Y2761
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 460MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:23; Protection Height:460mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT2, 460MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:23; Protection Height:460mm; Sensing Range Max:10m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2761
Product Name Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors
Protection Height 18.11 inch (460 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2850960 - RS Components, Ltd.
Specs
Spanning Distance 394 inch (10000 mm)
Protection Height 35.43 inch (900 mm)
Safety Category Type Type 2
View Details
Safety Light Curtains - 1-2447903-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0810-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P2KD0960YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details