Schneider Electric Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors XUSL2E30H046N

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 460MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 460MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors - 52Y2759 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors
52Y2759
Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors 52Y2759
SAFETY LIGHT CURTAIN, 2PNP, CAT2, 460MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT2, 460MM; Performance Level:PL d; Safety Curtain Category:Level 2; Safety Integrity Level:SIL2, SIL CL2; No. of Beams:23; Protection Height:460mm; Sensing Range Max:12m; IP Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2759
Product Name Safety Light Curtain, 2Pnp, Cat2, 460Mm; Performance Level Telemecanique Sensors
Protection Height 18.11 inch (460 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0410-14-01 -  - Schmersal Inc.
Specs
Protection Height 16.14 inch (410 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety light curtain - OY002S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 12.2 inch (310 mm)
Response Time 5.5 milliseconds
View Details
3 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1025576-ND - DigiKey
Specs
Protection Height 12.99 inch (330 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details