PHOTOELECTRIC SENSOR, 2m to 5m, NPN, NO/NC; Sensing Range Max:5m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 11R2130 |
| Product Name | Photoelectric Sensor, 2M To 5M, Npn, No/nc; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 197 inch (5000 mm) |