PHOTOELECTRIC SENSOR, 300MM, NPN; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:M8 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8152 |
| Product Name | Photoelectric Sensor, 300Mm, Npn; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 11.81 inch (300 mm) |