PHOTOELECTRIC SENSOR, 0m to1 5m, Emitter; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 18T1474 |
| Product Name | Photoelectric Sensor, 0M To1 5M, Emitter; Sensor Output Telemecanique Sensors |
| Operation Distance | 591 inch (15000 mm) |