Schneider Electric Photoelectric XUM2APCNL2R

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 12-24 VDC, 15M, PNP, THRU BEAM, 2-WIRE, -30 TO +60 DEGREE C, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 12-24 VDC, 15M, PNP, THRU BEAM, 2-WIRE, -30 TO +60 DEGREE C, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 57741268 - Radwell International
Willingboro, NJ, United States
Photoelectric
57741268
Photoelectric 57741268
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 12-24 VDC, 15M, PNP, THRU BEAM, 2-WIRE, -30 TO +60 DEGREE C, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 12-24 VDC, 15M, PNP, THRU BEAM, 2-WIRE, -30 TO +60 DEGREE C, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor, 0M To 15M, Pnp, No/nc; Sensor Output Telemecanique Sensors - 85R3791 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0M To 15M, Pnp, No/nc; Sensor Output Telemecanique Sensors
85R3791
Photoelectric Sensor, 0M To 15M, Pnp, No/nc; Sensor Output Telemecanique Sensors 85R3791
PHOTOELECTRIC SENSOR, 0m to 15m, PNP, NO/NC; Sensor Output:PNP; Sensing Range Max:15m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUM2A Series; Sensing Mode:Through-Beam RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 0m to 15m, PNP, NO/NC; Sensor Output:PNP; Sensing Range Max:15m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUM2A Series; Sensing Mode:Through-Beam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 57741268 85R3791
Product Name Photoelectric Photoelectric Sensor, 0M To 15M, Pnp, No/nc; Sensor Output Telemecanique Sensors
Operation Distance 591 inch (15000 mm)
Unlock Full Specs
to access all available technical data