THRU-BEAM MINIATURE,15M, DC3-PNP NO OR NC CABLE, WITH TRANSMITTER & RECEIVER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 0m to 15m, PNP, NO/NC; Sensor Output:PNP; Sensing Range Max:15m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUM2A Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 57741264 | 11R2127 |
| Product Name | Photoelectric | Photoelectric Sensor, 0M To 15M, Pnp, No/nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 591 inch (15000 mm) |