PHOTOELECTRIC SENSOR, 2m to 5m, NPN, NO/NC; Sensor Output:NPN; Sensing Range Max:15m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUM2A Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 18T1473 |
| Product Name | Photoelectric Sensor, 2M To 5M, Npn, No/nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 591 inch (15000 mm) |