PHOTOELECTRIC SENSOR EMITTER, 0m to 15m; Sensor Output:Solid State Relay; Sensing Range Max:15m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUM2A Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 85R3789 |
| Product Name | Photoelectric Sensor Emitter, 0M To 15M; Sensor Output Telemecanique Sensors |
| Operation Distance | 591 inch (15000 mm) |