PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:6m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:100mA; Product Range:-; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 16B4218 |
| Product Name | Photoelectric Sensor; Sensor Output Telemecanique Sensors |
| Operation Distance | 236 inch (6000 mm) |