PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:2A; Product Range:-; Sensor Input:Optical RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 96F2227 |
| Product Name | Photoelectric Sensor; Sensor Output Telemecanique Sensors |
| Power Requirements | DC Powered |