PHOTOELECTRIC SENSOR, 5M, RELAY; Sensor Output:Relay; Sensing Range Max:5m; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:XUK Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 18T1472 |
| Product Name | Photoelectric Sensor, 5M, Relay; Sensor Output Telemecanique Sensors |
| Operation Distance | 197 inch (5000 mm) |