Schneider Electric Photoelectric XUK9APANM12

Description
PHOTOELECTRIC SENSOR, XUK SERIES, 6 M SENSING DISTANCE 12-24 VDC, 1 NO, PNP, 100 MA, M12 4-PIN MALE CONNECTOR, -25 TO +55 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC SENSOR, XUK SERIES, 6 M SENSING DISTANCE 12-24 VDC, 1 NO, PNP, 100 MA, M12 4-PIN MALE CONNECTOR, -25 TO +55 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 57745862 - Radwell International
Willingboro, NJ, United States
Photoelectric
57745862
Photoelectric 57745862
PHOTOELECTRIC SENSOR, XUK SERIES, 6 M SENSING DISTANCE 12-24 VDC, 1 NO, PNP, 100 MA, M12 4-PIN MALE CONNECTOR, -25 TO +55 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, XUK SERIES, 6 M SENSING DISTANCE 12-24 VDC, 1 NO, PNP, 100 MA, M12 4-PIN MALE CONNECTOR, -25 TO +55 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor, 5M, Pnp, No; Sensor Output Telemecanique Sensors - 89H6952 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 5M, Pnp, No; Sensor Output Telemecanique Sensors
89H6952
Photoelectric Sensor, 5M, Pnp, No; Sensor Output Telemecanique Sensors 89H6952
PHOTOELECTRIC SENSOR, 5M, PNP, NO; Sensor Output:PNP / SPST-NO; Sensing Range Max:5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUK Series; Sensing Mode:Reflex RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 5M, PNP, NO; Sensor Output:PNP / SPST-NO; Sensing Range Max:5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUK Series; Sensing Mode:Reflex RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 57745862 89H6952
Product Name Photoelectric Photoelectric Sensor, 5M, Pnp, No; Sensor Output Telemecanique Sensors
Operation Distance 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data