PHOTOELECTRIC SENSOR, 5M, ANALOGUE/DIGI; Sensing Range Max:5m; Sensing Method:Diffuse; Sensor Output:Analogue, Digital; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:18V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8130 |
| Product Name | Photoelectric Sensor, 5M, Analogue/digi; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 197 inch (5000 mm) |