PHOTOELECTRIC SENSOR, 30M, TRANSMITTER; Sensing Range Max:45m; Sensing Method:Through Beam; Sensor Output:-; Product Range:Osiris XUK Series; Connection Method:Cable; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6941 |
| Product Name | Photoelectric Sensor, 30M, Transmitter; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 1772 inch (45000 mm) |