PHOTOELECTRIC SENSOR, 30M, NO/NC; Sensing Range Max:30m; Sensing Method:Through Beam; Sensor Output:Digital; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6940 |
| Product Name | Photoelectric Sensor, 30M, No/nc; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 1181 inch (30000 mm) |