PHOTOELECTRIC SENSOR, 30M, NPN, NO; Sensor Output:NPN / SPST-NO; Sensing Range Max:30m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUK Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6936 |
| Product Name | Photoelectric Sensor, 30M, Npn, No; Sensor Output Telemecanique Sensors |
| Operation Distance | 1181 inch (30000 mm) |