The Photoelectric Sensor XUK1ARCNL2 from Telemecanique Sensors is designed for general-purpose applications with a sensing range of up to 7 meters using a reflex detection system. It operates on a supply voltage range of 24 to 240 V AC/DC and features a discrete output signal with a relay type output. The sensor is compact, measuring 50 x 50 mm, and is constructed from durable plastic materials, ensuring IP65 protection against dust and water. This sensor has a maximum switching capacity of 3 A and can handle a maximum power consumption of 2 W. It is rated for 500,000 electrical cycles at 250 V, making it suitable for various industrial applications. The operating temperature range is between -25°C to 55°C, and it can withstand vibrations and shocks as per IEC standards. The product includes a 2-meter cable for electrical connection and features status LEDs for output state and supply indication. The sensor is compliant with RoHS and has a Green Premium product status, indicating its sustainability credentials. It is important to note that the product may expose users to certain chemicals as per California Proposition 65.
PHOTOELECTRIC SENSOR, 7M, NO/NC; Sensor Output:Relay; Sensing Range Max:7m; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:XUK Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67H6250 |
| Product Name | Photoelectric Sensor, 7M, No/nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 276 inch (7000 mm) |