PHOTOELECTRIC SENSOR, 7M, NPN, NC; Sensor Output:NPN / SPST-NC; Sensing Range Max:7m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUK Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6931 |
| Product Name | Photoelectric Sensor, 7M, Npn, Nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 276 inch (7000 mm) |