PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:30m; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:XUK Series; Features:Multi-Mode;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 05H7163 |
| Product Name | Photoelectric Sensor; Sensor Output Telemecanique Sensors |
| Operation Distance | 1181 inch (30000 mm) |