PHOTOELECTRIC SENSOR; Sensing Range Max:30m; Sensing Method:Multimode; Sensor Output:NPN / PNP; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 05H7161 |
| Product Name | Photoelectric Sensor; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 1181 inch (30000 mm) |