PHOTOELECTRIC SENSOR, 6M, DIGITAL, CABLE; Sensing Range Max:6m; Sensing Method:Polarized Retroreflective; Sensor Output:Digital; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:24V RoHS Compliant: No
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, POLARIZED REFLEX, COMPACT, DISCRETE OUTPUT, 5 WIRE, 6.56 FT CABLE, 240 VOLT, 3 AMP, +OPTIONS, NO UL APPROVAL. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Sensors & Switches XUC9ARCTL2
Sensor, Photoelectric, 240V, 3A+Options,
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 17C8251 | 57736520 | 70060758 |
| Product Name | Photoelectric Sensor, 6M, Digital, Cable; Sensing Range Max Telemecanique Sensors | Photoelectric | Sensor, Photoelectric, 240V, 3A+Options, |
| Operation Distance | 236 inch (6000 mm) |