Schneider Electric Photoelectric Sensor, 1.4M, Pnp; Sensing Range Max Telemecanique Sensors XUBTAPSNL2

Description
PHOTOELECTRIC SENSOR, 1.4M, PNP; Sensing Range Max:1.4m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 1.4M, PNP; Sensing Range Max:1.4m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 1.4M, Pnp; Sensing Range Max Telemecanique Sensors - 17AC8075 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 1.4M, Pnp; Sensing Range Max Telemecanique Sensors
17AC8075
Photoelectric Sensor, 1.4M, Pnp; Sensing Range Max Telemecanique Sensors 17AC8075
PHOTOELECTRIC SENSOR, 1.4M, PNP; Sensing Range Max:1.4m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 1.4M, PNP; Sensing Range Max:1.4m; Sensing Method:Retroreflective; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 17AC8075
Product Name Photoelectric Sensor, 1.4M, Pnp; Sensing Range Max Telemecanique Sensors
Operation Distance 55.12 inch (1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2103683 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
Power Requirements DC Powered
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details