Schneider Electric Laser Photo Sensor, Receiver, 100M, 24V; Sensor Output Telemecanique Sensors XUBLBPCNL2R

Description
LASER PHOTO SENSOR, RECEIVER, 100M, 24V; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
Datasheet
Description
LASER PHOTO SENSOR, RECEIVER, 100M, 24V; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Photo Sensor, Receiver, 100M, 24V; Sensor Output Telemecanique Sensors - 17AC8069 - Newark, An Avnet Company
Chicago, IL, United States
Laser Photo Sensor, Receiver, 100M, 24V; Sensor Output Telemecanique Sensors
17AC8069
Laser Photo Sensor, Receiver, 100M, 24V; Sensor Output Telemecanique Sensors 17AC8069
LASER PHOTO SENSOR, RECEIVER, 100M, 24V; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes

LASER PHOTO SENSOR, RECEIVER, 100M, 24V; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 17AC8069
Product Name Laser Photo Sensor, Receiver, 100M, 24V; Sensor Output Telemecanique Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347123-A1309LUA-9-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Image sensor modules - C16795-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details